EN
  • EN
  • DE
  • IT

LM2575-12BT

Part No LM2575-12BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1052973-LM2575-12BT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575-12BT CAD Model

Description

Microchip Technology's LM2575-12BT: A Robust Voltage Regulator Solution

The LM2575-12BT from Microchip Technology is a highly efficient, monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator capable of driving a 1A load with excellent line and load regulation. This voltage regulator is designed to minimize the number of external components to simplify the power supply design process.

With a fixed output voltage of 12V, the LM2575-12BT ensures a stable and reliable power supply for a variety of electronic devices and systems. Its ability to operate over a wide input voltage range of 4V to 40V makes it suitable for applications running off of standard 5V, 12V, and 24V rails, as well as those powered by battery systems that require efficient power conversion.

The device features a 52 kHz fixed-frequency internal oscillator that reduces the size of the external components, notably the inductor and capacitors. This contributes to a compact and cost-effective power supply design. Additionally, the LM2575-12BT includes a standard series of inductors and capacitors which are readily available from several different manufacturers, simplifying the design and sourcing process.

Thermal shutdown and current limit protection are built into the LM2575-12BT, providing essential safeguards for your power supply against excessive temperature and current. This enhances the overall reliability and longevity of the end product. Furthermore, the regulator offers a high efficiency of up to 87%, which can be critical for energy-sensitive applications.

Designed with versatility in mind, the LM2575-12BT is available in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. Whether you're developing consumer electronics, telecommunication devices, or industrial equipment, the LM2575-12BT offers a straightforward, practical solution for your voltage regulation needs.

In summary, the LM2575-12BT from Microchip Technology is a dependable and efficient choice for designers seeking a simple yet powerful voltage regulation solution. Its robust protection features and high efficiency make it an ideal choice for a broad array of applications.

You May Also Be Interested in

Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess