Product Overview: LM2575-5.0WT by Microchip Technology
The LM2575-5.0WT from Microchip Technology is a highly efficient, step-down (buck) voltage regulator that delivers a fixed output voltage of 5.0V. This regulator is designed to simplify the implementation of power supplies in a wide range of electronic devices by integrating several features that reduce the number of external components and ensure stable operation.
Key Features
- Output Voltage: Provides a steady 5.0V output, suitable for logic circuits and standard digital devices.
- Output Current: Capable of delivering up to 1A of continuous current, making it suitable for moderate power applications.
- High Efficiency: Features an efficiency rate that can reach up to 77%, minimizing power loss and heat generation.
- Thermal Shutdown: Integrated thermal shutdown function protects the device from overheating, enhancing its reliability and lifespan.
- Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, adding an extra layer of protection.
- Voltage Precision: Offers a tight output voltage tolerance, ensuring a precise and stable voltage supply for sensitive electronics.
- Simple External Circuitry: Requires minimal external components for operation, simplifying design and reducing the overall bill of materials.
Applications
The LM2575-5.0WT is versatile and can be used in various applications, including:
- Consumer Electronics
- Telecommunications Equipment
- Peripheral Power Supplies
- Portable Devices
- Embedded Systems
Package and Quality
This component is offered in a TO-220 package, known for its robustness and ease of handling during assembly. Microchip Technology ensures the quality and reliability of the LM2575-5.0WT, making it a dependable choice for both industrial and commercial applications.
For designers and engineers looking for an efficient, reliable, and easy-to-use voltage regulator, the LM2575-5.0WT is an excellent choice that combines performance with practicality.