EN
  • EN
  • DE

M2S060-FCSG325

Part No M2S060-FCSG325
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 325BGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-FCBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 60K Logic Modules
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 325-TFBGA, FCBGA
Supplier Device Package 325-FCBGA (11x11)
Number of I/O 200
Base Product Number M2S060
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1350184-M2S060-FCSG325
Ultra Librarian 3D Model Ultra Librarian M2S060-FCSG325 CAD Model

Description

Microchip Technology M2S060-FCSG325

The M2S060-FCSG325 is a state-of-the-art FPGA (Field-Programmable Gate Array) developed by Microchip Technology, designed to deliver high performance, reliability, and flexibility for a wide range of applications. This product is a part of Microchip's SmartFusion2 SoC FPGA family, which combines the benefits of programmable logic with a hardened microcontroller subsystem and programmable analog, providing an ideal solution for industrial, medical, automotive, and communication applications.

Key Features

  • High-Performance FPGA Fabric: The M2S060-FCSG325 is built on a 65nm flash process and features 60K logic elements (LEs) which provide ample logic density for complex designs.
  • Microcontroller Subsystem (MSS): Integrated ARM Cortex-M3 processor running at up to 166MHz, offering a powerful 32-bit RISC processing unit for embedded applications.
  • Embedded Memory: It includes 256KB of embedded non-volatile memory (eNVM) and 4MB of embedded SRAM, ensuring high-speed data storage and retrieval.
  • Security: With advanced security features such as secure boot, 256-bit AES encryption, and a random number generator, the M2S060-FCSG325 ensures secure data handling and IP protection.
  • High-Speed Serial Interfaces: The device supports PCIe, Gigabit Ethernet, and XAUI interfaces, enabling rapid data transfer and connectivity for high-speed communication requirements.
  • Power Efficiency: SmartFusion2 devices are known for their low power consumption, making the M2S060-FCSG325 suitable for power-sensitive applications.
  • I/O Versatility: With up to 300 user I/Os, this product offers a high degree of flexibility for interfacing with a variety of peripherals and devices.
  • Package: The FPGA is available in a compact 325-ball flip-chip BGA package, ensuring a small footprint for space-constrained applications.

Applications

The versatility of the M2S060-FCSG325 FPGA makes it an excellent choice for applications that require a mix of high-speed logic, efficient data processing, and secure operations. Its typical applications include industrial automation, advanced driver assistance systems (ADAS), medical imaging, data storage, and complex embedded systems.

With its robust set of features, the M2S060-FCSG325 from Microchip Technology represents a powerful and secure solution for designers looking to leverage FPGA technology for their next-generation products.

You May Also Be Interested in

Microchip Technology
IC SOC RISC-V 325LFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 484FCBGA
Lowest to $407.4627
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
NXP / Nexperia
MIMX9321DVXXMAB
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess