EN
  • EN
  • DE

MCP1012-V/EKA

Part No MCP1012-V/EKA
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 120V ~ 240V
Duty Cycle -
Frequency - Switching 940Hz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features EN
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number MCP1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372644-MCP1012-V/EKA
Ultra Librarian 3D Model Ultra Librarian MCP1012-V/EKA CAD Model

Description

The MCP1012-V/EKA is a power management IC from Microchip Technology.

  • Category: AC-DC converters and offline switches
  • Voltage Supply Range: 120V to 240V
  • Topology: Flyback
  • Switches: Internal
  • Fault Protection: Current limiting, over temperature, and over voltage protection

The A3PE3000L-1FG896I is an FPGA (Field Programmable Gate Array) from Microchip Technology.

  • Series: ProASIC3L
  • Total Gates: 3,000,000
  • Voltage Supply Range: 1.14V to 1.575V
  • I/O Pins: 620 I/Os
  • Total RAM bits: 516,096

The SAM4E is an embedded microcontroller from Microchip Technology.

  • Series: SAM4E
  • Core Processor: ARM Cortex-M4
  • Speed: 120MHz
  • Connectivity: CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, and UART/USART
  • Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, and WDT

The SAM D51 is another embedded microcontroller from Microchip Technology.

  • Core Processor: ARM Cortex-M4F
  • Speed: 120MHz
  • Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, and WDT

You May Also Be Interested in

Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess