EN
  • EN
  • DE

LX1702CLQ

Part No LX1702CLQ
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Audio Amp Speaker 2-CH Stereo 1.6W Class-D 16-Pin MLPQ EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Dual Supply Voltage 5.5 V
Max Operating Temperature 70 °C
Min Dual Supply Voltage 2.5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 16
Packaging Bulk
Power Supply Rejection Ratio (PSRR) 60 dB
Radiation Hardening No
RoHS Compliant
Voltage Gain 20 dB
Win Source Part Number 1153893-LX1702CLQ
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LX1702CLQ CAD Model

Description

The LX1702CLQ is a state-of-the-art integrated circuit from the renowned semiconductor manufacturer, Microchip Technology. Designed with precision and functionality in mind, this product is part of Microchip's expansive portfolio of electronic components that offer innovative solutions for a wide range of applications.

Key Features

  • High Performance: The LX1702CLQ is built to deliver top-notch performance, ensuring reliability and efficiency in its operations.
  • Low Power Consumption: This device is engineered to be energy-efficient, making it ideal for battery-powered applications and contributing to a greener environment.
  • Versatile Application: It is suitable for a variety of uses, ranging from consumer electronics to industrial systems, thanks to its flexible design and compatibility.
  • Robust Design: With Microchip's commitment to quality, the LX1702CLQ is designed to withstand challenging conditions, ensuring a long operational life.

Technical Specifications

Parameter Value Package Type CLQ Operating Temperature Specified ranges as per datasheet Supply Voltage Defined by product standards

Applications

The LX1702CLQ is versatile enough to fit into a broad spectrum of applications. It is widely used in:

  • Automotive systems
  • Smart home devices
  • Industrial control units
  • Telecommunication infrastructure
  • Portable and wearable technology

Quality and Support

Microchip Technology is known for its dedication to quality and customer satisfaction. The LX1702CLQ comes with the assurance of Microchip's rigorous testing and validation processes. Additionally, customers can access comprehensive technical support and resources to facilitate seamless integration of the product into their systems.

For detailed information, datasheets, and technical documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess