EN
  • EN
  • DE

MCP1320T-29LE/OT

Part No MCP1320T-29LE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Voltage Supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1220900-MCP1320T-29LE/OT
Manufacturer Homepage www.microchip.com
Family Name MCP1320
Introduction Date December 08, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1320T-29LE/OT CAD Model

Description

Introducing the MCP1320T-29LE/OT from Microchip Technology

Microchip Technology's MCP1320T-29LE/OT is a precision voltage supervisor designed to keep microcontroller systems safe through monitoring the supply voltage. This tiny, yet powerful device comes in a 5-pin SOT-23 package, optimized for space-constrained applications. It offers a factory-set trip point of 2.9V, providing an accurate solution for systems that operate within this voltage range.

Key Features

  • Voltage Monitoring Precision: With a factory-set threshold, the MCP1320T-29LE/OT ensures consistent and reliable monitoring, reducing the risk of false triggering or system instability due to voltage fluctuations.
  • Low Power Consumption: This device is designed for efficiency, with a low quiescent current that minimizes the power drawn from the system, making it ideal for battery-operated applications.
  • Compact Form Factor: The SOT-23 package is perfect for designs with limited PCB space, allowing for integration into a wide range of electronic products without compromising on functionality.
  • Active-Low Reset Output: The MCP1320T-29LE/OT provides an active-low reset signal, which becomes asserted when the monitored voltage drops below the threshold, ensuring that the connected microcontroller is reset reliably.
  • Extended Temperature Range: This device is capable of operating over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The MCP1320T-29LE/OT is versatile and can be used in various applications that require voltage supervision. These include:

  • Portable Electronics
  • Automotive Systems
  • Battery-Powered Devices
  • Microcontroller Systems
  • Industrial Equipment

Microchip Technology's commitment to quality ensures that the MCP1320T-29LE/OT is a reliable component for maintaining system integrity. Whether you're designing consumer electronics or industrial machinery, this voltage supervisor provides a simple yet effective solution for protecting your application against power instability.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer service team. Start integrating the MCP1320T-29LE/OT into your designs today and experience the peace of mind that comes with using a trusted solution from a leading semiconductor manufacturer.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7001 $52.5075
175+ $0.5745 $100.5375
270+ $0.5565 $150.2550
375+ $0.5386 $201.9750
485+ $0.5206 $252.4910
645+ $0.4668 $301.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,472 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess