EN
  • EN
  • DE

MCP1624T-I/CHY

Part No MCP1624T-I/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description Conv DC-DC 0.35V to 5.5V Synchronous Step Up Single-Out 2V to 5.5V 0.05A 6-Pin SOT-23 T/R / IC CONV PIC MICROCTRLR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Converter, PIC Microcontrollers
Voltage - Input 0.8 V to 5.5 V
Number of Outputs 1
Output Voltage 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1074742-MCP1624T-I/CHY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1624
Introduction Date May 04, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP1624T-I/CHY CAD Model

Description

Microchip Technology's MCP1624T-I/CHY - High-Efficiency, Compact DC-DC Converter

The MCP1624T-I/CHY is a highly efficient, compact, integrated DC-DC converter from Microchip Technology, designed for battery-powered applications. It is a member of Microchip's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features:

  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With an efficiency rate that can reach up to 96%, the MCP1624T-I/CHY ensures minimal power loss, making it ideal for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, which further enhances battery life by reducing the power consumed when the device is in standby mode.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 0.35V to 5.5V, accommodating a variety of power sources, including single or multiple cell batteries.
  • Compact SOT-23-6 Package: The MCP1624T-I/CHY comes in a small SOT-23-6 package, making it an excellent choice for space-constrained applications.

Applications:

The MCP1624T-I/CHY is suitable for a wide array of applications, notably in areas where battery life and efficiency are critical. Some common use cases include:

  • Portable electronic devices
  • Wireless sensors and sensor networks
  • Handheld medical devices
  • Smart home automation systems
  • Energy harvesting applications

Design Support:

Microchip Technology provides robust design support for the MCP1624T-I/CHY to facilitate rapid development and deployment. Engineers can access comprehensive datasheets, application notes, and design tools on Microchip's official website, ensuring smooth integration into their projects.

In summary, the MCP1624T-I/CHY from Microchip Technology is a high-performance, flexible DC-DC converter that is perfect for designers looking to optimize power efficiency and battery life in their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess