EN
  • EN
  • DE

MCP1702T-1202E/CB

Part No MCP1702T-1202E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.2A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 200mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 058298-MCP1702T-1202E/CB
Ultra Librarian 3D Model Ultra Librarian MCP1702T-1202E/CB CAD Model

Description

MCP1702T-1202E/CB Voltage Regulator by Microchip Technology

The MCP1702T-1202E/CB is a highly reliable, low-dropout voltage regulator from the renowned manufacturer, Microchip Technology. This component is designed to deliver a fixed output voltage of 1.2V with a maximum output current of 250 mA. It is an ideal choice for battery-powered devices, due to its low quiescent current of only 2 µA, which significantly extends battery life.

One of the standout features of the MCP1702T-1202E/CB is its low dropout voltage, which allows the voltage regulator to continue delivering a stable output even when the input voltage is very close to the output voltage. This makes it exceptionally useful in scenarios where input voltage levels fluctuate or are minimally higher than the output voltage.

The device is housed in a compact SOT-23 package, which is perfect for space-constrained applications. Its small footprint makes it a versatile choice for use in portable electronics, such as wearables, medical devices, and IoT gadgets.

In terms of protection, the MCP1702T-1202E/CB incorporates several safety features to ensure the longevity and reliability of both the regulator and the application it is used in. It includes overcurrent protection, which safeguards the device against excessive currents that could potentially cause damage. Additionally, the thermal shutdown feature prevents the regulator from overheating, thus maintaining optimal performance and safety.

Key specifications of the MCP1702T-1202E/CB include:

  • Fixed Output Voltage: 1.2V
  • Maximum Output Current: 250 mA
  • Low Dropout Voltage
  • Low Quiescent Current: 2 µA
  • Package Type: SOT-23
  • Overcurrent Protection
  • Thermal Shutdown Feature

Overall, the MCP1702T-1202E/CB is a solid choice for designers looking for a dependable and efficient voltage regulator that won't take up much space on their PCBs. With its low power consumption and robust protection features, it's engineered to perform reliably in a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1432 $57.9960
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,085+ $0.1109 $231.2265
2,720+ $0.1063 $289.1360
3,615+ $0.0959 $346.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess