EN
  • EN
  • DE

MCP1703AT-2502E/MB

Part No MCP1703AT-2502E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA, 16V, Low Quiescent Current LDO Regulator | IC REG LINEAR 2.5V 250MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 1.1V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 5μA
PSRR 35dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number MCP1703
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 732526-MCP1703AT-2502E/MB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1703AT-2502E/MB CAD Model

Description

Microchip Technology's MCP1703AT-2502E/MB Low-Dropout Voltage Regulator

The MCP1703AT-2502E/MB is a highly-reliable, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 2.5V from an input voltage range of 2.7V to 16V. Manufactured by Microchip Technology, this LDO is an excellent choice for applications requiring efficient power management with minimal power loss.

Key Features:

  • Output Voltage: Fixed output of 2.5V, making it ideal for stable voltage supply requirements.
  • High Input Voltage Range: Capable of handling input voltages from 2.7V up to 16V, providing versatility across various power sources.
  • Low Dropout: Offers low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Can deliver up to 250 mA of output current, suitable for a wide range of low-power applications.
  • Quiescent Current: Features a low quiescent current of 2 µA (typical), reducing power consumption when the device is in standby mode.
  • Package: Available in a small SOT-89 package, making it a space-saving solution for compact electronic designs.
  • Thermal Protection: Incorporates thermal overload protection that safeguards the device against excessive temperature and power dissipation.
  • Short-Circuit Protection: Equipped with short-circuit current limiting, enhancing the reliability and longevity of the regulator.

Applications:

The MCP1703AT-2502E/MB is suitable for a diverse range of applications, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Automotive systems
  • Telecommunication equipment

With its robust feature set, the MCP1703AT-2502E/MB from Microchip Technology is a dependable choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compact form factor and comprehensive protection features make it an integral component for modern electronic applications where space is at a premium and performance is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess