EN
  • EN
  • DE

MCP1790-5002E/DB

Part No MCP1790-5002E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 70MA SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.3V @ 70mA
Output Current 70mA
Operating Supply Current 130μA to 210μA
PSRR 90dB to 75dB (100Hz to 1kHz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1074879-MCP1790-5002E/DB
Family Name MCP1790
Introduction Date March 20, 2008
ECCN EAR99
Country of Origin Philippines
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1790-5002E/DB CAD Model

Description

Microchip Technology MCP1790-5002E/DB Product Overview

The MCP1790-5002E/DB from Microchip Technology is a robust, high-voltage, and high-current Low Dropout (LDO) voltage regulator that stands out for its exceptional performance and reliability. Designed to cater to a wide range of applications, the MCP1790-5002E/DB is particularly well-suited for automotive, industrial, and telecommunications sectors where stable and efficient voltage regulation is critical.

Key Features

  • High Output Current: This device can deliver up to 70mA of continuous current, making it ideal for powering sensitive electronic components that require a steady supply.
  • Wide Input Voltage Range: With an operating range from 5.5V to 45V, the MCP1790-5002E/DB can handle fluctuating input voltages, ensuring a reliable output even under unstable conditions.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Stable with Ceramic Output Capacitors: The LDO is stable with ceramic output capacitors, which are smaller, have lower equivalent series resistance (ESR), and are more reliable over time compared to their electrolytic counterparts.
  • Thermal Protection: The device includes an overtemperature protection feature that safeguards it from damage caused by excessive heat.
  • Short Circuit Protection: In the event of a short circuit, the MCP1790-5002E/DB is equipped with protection to prevent damage to the regulator and the powered device.

Applications

The versatility of the MCP1790-5002E/DB allows it to be integrated into a variety of systems, including:

  • Automotive electronics such as infotainment systems, GPS, and sensors
  • Industrial control systems requiring stable voltage in harsh environments
  • Telecommunication infrastructure where consistent power delivery is essential
  • Power supplies for battery-operated devices

With its combination of high performance, wide input voltage range, and advanced protection features, the MCP1790-5002E/DB is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess