EN
  • EN
  • DE

MCP1802T-3002I/OT

Part No MCP1802T-3002I/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 100mA
Output Current 300mA
Operating Supply Current 50μA
PSRR 70dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.24V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 141338-MCP1802T-3002I/OT
Ultra Librarian 3D Model Ultra Librarian MCP1802T-3002I/OT CAD Model

Description

Microchip Technology's MCP1802T-3002I/OT Voltage Regulator

The MCP1802T-3002I/OT is a high-performance, low dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This component is particularly suitable for battery-powered devices, microcontrollers, and other digital systems that require a consistent voltage level for optimal operation.

Key Features

  • Output Voltage: The MCP1802T-3002I/OT provides a fixed output voltage of 3.0V, which is ideal for powering 3V electronics, ensuring compatibility with a variety of standard digital logic levels.
  • High Current Capacity: With an output current capacity of up to 150 mA, this voltage regulator can support a range of low-power devices and peripherals without the risk of voltage drop or instability.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to continue providing a stable output even when the input voltage is very close to the output voltage. This characteristic is especially valuable in battery-powered applications where the input voltage may decline over time.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the connected components from damage due to overheating or excessive current draw.
  • Extended Temperature Range: The MCP1802T-3002I/OT is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments and demanding applications.
  • Small Form Factor: Packaged in a tiny SOT-23-5 package, this voltage regulator is an excellent choice for space-constrained applications, such as portable devices and wearables.

Applications

The versatility of the MCP1802T-3002I/OT makes it an excellent choice for a wide array of electronic projects and commercial products. It is commonly used in:

  • Portable electronic devices such as smartphones, tablets, and GPS units
  • Battery-powered equipment, including medical devices and handheld instruments
  • Microcontroller power supplies, providing clean and stable voltage for reliable operation
  • Automotive electronics, where consistent performance across temperature variations is critical

With its combination of performance, protection features, and compact size, the MCP1802T-3002I/OT from Microchip Technology is an excellent choice for designers and engineers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0884 $54.4200
115+ $0.8931 $102.7065
175+ $0.8652 $151.4100
240+ $0.8373 $200.9520
310+ $0.8094 $250.9140
415+ $0.7256 $301.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess