EN
  • EN
  • DE

MCP1804T-1802I/MB

Part No MCP1804T-1802I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 100MA SOT89-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 2.7V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 105 µA
Current - Supply (Max) 125 µA
PSRR 50dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package TO-243AA
Supplier Device Package SOT-89-3
Base Product Number MCP1804
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1804T-1802I/MBTR,MCP1804T-1802I/MBCT,MCP1804T-1802I/MBDKR,MCP1804T1802IMB
Standard Package 1,000
Win Source Part Number 1317027-MCP1804T-1802I/MB
Ultra Librarian 3D Model Ultra Librarian MCP1804T-1802I/MB CAD Model

Description

Microchip Technology's MCP1804T-1802I/MB LDO Voltage Regulator

The MCP1804T-1802I/MB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with an input voltage range of up to 28V. This LDO (Low Dropout Regulator) is capable of sourcing up to 150mA of current, making it an ideal choice for battery-operated devices, microcontroller power supplies, and other portable electronics where power efficiency is crucial.

Featuring a low dropout voltage of just 210mV at full load, the MCP1804T-1802I/MB ensures efficient use of power, minimizing the difference between input and output voltages, and thereby reducing heat dissipation and improving battery life. The device also offers excellent line and load regulation, maintaining a stable output even with changes in input voltage or load conditions.

The MCP1804T-1802I/MB is designed with a robust thermal protection mechanism that prevents the device from overheating. In addition, it includes short-circuit protection and current limiting features to safeguard the regulator and the downstream components from potential damage due to fault conditions.

One of the key benefits of this LDO voltage regulator is its low quiescent current, which is particularly important for battery-powered applications where extending operational life is a priority. The device's quiescent current is typically only 50µA, which greatly reduces power consumption when the device is in idle mode.

The MCP1804T-1802I/MB comes in a small SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into compact PCB layouts without compromising performance.

In summary, the MCP1804T-1802I/MB LDO voltage regulator from Microchip Technology is a reliable and efficient solution for a wide range of applications requiring stable voltage supply. Its low dropout, low quiescent current, and comprehensive protection features make it a versatile component suitable for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess