EN
  • EN
  • DE

MCP19119-E/MQ

Part No MCP19119-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK PMBUS 28WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 4.5V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884127-MCP19119-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19119-E/MQ CAD Model

Description

Microchip Technology's MCP19119-E/MQ: A Versatile Digital-Analog PWM Controller

The MCP19119-E/MQ from Microchip Technology is a sophisticated digital-analog controller designed for power conversion applications. This innovative component combines the performance of a digital signal controller with the simplicity of an analog-based PWM (Pulse Width Modulation) controller. It is an ideal solution for creating efficient, flexible, and robust power supplies, LED drivers, and battery charging systems.

Key Features of MCP19119-E/MQ

  • Hybrid Design: The device integrates an 8-bit PIC microcontroller with an analog PWM controller, offering a unique blend of precision and programmability.
  • High-Frequency PWM: It supports high-frequency PWM operation, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Enhanced Flexibility: Users can customize the device to their specific application requirements through firmware, enabling features such as non-linear control, custom protection thresholds, and advanced communication protocols.
  • I<sup>2C Communication: The built-in I<sup>2C interface enables communication with other devices for telemetry and control, providing a means for system monitoring and dynamic adjustment.
  • Wide Input Voltage Range: Its ability to operate over a broad input voltage range makes it suitable for various applications, from automotive to industrial systems.

Applications

The MCP19119-E/MQ is versatile enough to fit into a range of applications, including:

  • DC-DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supply Modules
  • Automotive and Industrial Power Systems

Conclusion

With its integrated features and programmable flexibility, the MCP19119-E/MQ stands out as a powerful solution for designers looking to optimize their power conversion systems. Microchip Technology's commitment to innovation is evident in this product, as it provides a balance of digital control and analog integration to meet the growing demands of modern electronics. Whether you're developing a compact power supply or a sophisticated battery management system, the MCP19119-E/MQ offers the performance and adaptability required to excel in today's market.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9833 $62.9833
3+ $51.6793 $155.0379
4+ $50.0635 $200.2540
5+ $48.4488 $242.2440
7+ $46.8341 $327.8387
9+ $41.9889 $377.9001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess