The MCP2140-I/SS from Microchip Technology is a sophisticated and versatile IrDA® (Infrared Data Association) Encoder/Decoder device designed to offer a complete serial infrared (IrDA) standard wireless connectivity solution. This product is particularly suitable for applications requiring low-cost infrared communication at a standard speed of up to 115.2 kbps.
Key Features
- IrDA Standard Compliance: The MCP2140-I/SS conforms to the IrDA physical layer standard, ensuring compatibility with other IrDA devices.
- Serial Interface: Equipped with a UART interface, it facilitates easy connection to microcontrollers and other serial devices.
- Low Power Consumption: Designed for battery-powered devices, it features a low-power shutdown mode to conserve energy when not in active use.
- Flexible Baud Rates: Supports baud rates from 9.6 kbps to 115.2 kbps, allowing for a range of communication speeds to match specific application requirements.
- Compact Package: Available in a space-saving 20-lead SSOP package, the MCP2140-I/SS is suitable for space-constrained applications.
Applications
The MCP2140-I/SS is ideal for a variety of applications that require short-range wireless data transfer without the need for line-of-sight alignment. Such applications include:
- Mobile phones and accessories
- Printers and scanners
- Medical devices and healthcare equipment
- Industrial and home automation systems
- Data loggers
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 3.6V
Operating Temperature Range
-40°C to +85°C
Package Type
20-lead SSOP
Overall, the MCP2140-I/SS from Microchip Technology provides a reliable and cost-effective solution for adding infrared communication capabilities to a wide range of electronic devices, ensuring seamless data transfer in various consumer and industrial applications.