EN
  • EN
  • DE

MCP2150T-I/SO

Part No MCP2150T-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA STD CONTROLLER 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol IRDA
Purpose Controller
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Case / Package 18-SOIC
Win Source Part Number 041559-MCP2150T-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2150T-I/SO CAD Model

Description

Product Overview: MCP2150T-I/SO from Microchip Technology

The MCP2150T-I/SO is a highly integrated and feature-rich device from Microchip Technology, designed to facilitate the implementation of IrDA standard wireless connectivity. This compact and efficient component is housed in an SOIC package, making it suitable for a wide range of applications where space is at a premium and wireless communication is essential.

Key Features

  • IrDA Standard Compliance: The MCP2150T-I/SO adheres to the latest IrDA standard, ensuring interoperability with other compliant devices and providing a reliable communication protocol for infrared data transmission.
  • Serial Interface: Equipped with a UART interface, this device can easily connect to microcontrollers or other serial devices, facilitating seamless data exchange and integration into existing systems.
  • High-Speed Operation: Capable of supporting data rates up to 115.2 kbps, the MCP2150T-I/SO is suitable for applications requiring fast data transfer over short distances.
  • Low Power Consumption: Designed with power efficiency in mind, this product is ideal for battery-powered devices, contributing to longer operation times and reduced energy costs.
  • Temperature Range: The operational temperature range of -40°C to +85°C allows the MCP2150T-I/SO to perform reliably in a variety of environmental conditions, making it a versatile choice for different applications.

Applications

The MCP2150T-I/SO is suitable for a diverse set of applications, including but not limited to:

  • Wireless data logging and transfer
  • Mobile phones and communication devices
  • Medical devices and health monitors
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP2150T-I/SO is backed by Microchip's robust technical support and extensive documentation, ensuring that developers have access to the resources they need to successfully integrate this device into their projects.

In summary, the MCP2150T-I/SO from Microchip Technology is a versatile and reliable solution for adding wireless infrared communication capabilities to a wide range of electronic devices, combining high performance with low power consumption in a compact package.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess