EN
  • EN
  • DE

MCP2221-I/ML

Part No MCP2221-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C BRIDGE DEVICE 16QF / USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tube
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Voltage - Supply 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MCP2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1014120-MCP2221-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP2221-I/ML CAD Model

Description

Microchip Technology MCP2221-I/ML Overview

The MCP2221-I/ML is a versatile USB-to-I2C/UART protocol converter from Microchip Technology, which provides a simple and efficient bridge between Universal Serial Bus (USB) and Serial Peripheral Interface (I2C/UART). This compact and highly integrated component is housed in a 20-pin QFN package and is designed to cater to a wide range of applications, including PC accessories, consumer electronics, and embedded systems.

With its built-in full-speed USB 2.0-compliant interface, the MCP2221-I/ML facilitates seamless communication between a host PC and various peripherals. The device is capable of operating at USB voltage levels and can be easily configured via software. Its I2C interface supports speeds of up to 400 kHz, making it suitable for interfacing with a variety of I2C devices such as sensors, EEPROMs, and other I2C-compatible components.

The MCP2221-I/ML also boasts a versatile UART interface, which allows for serial communication at baud rates ranging from 300 to 460800 bps. This feature enables the product to be used in applications that require a reliable serial connection, such as GPS modules or wireless communication.

Additional features of the MCP2221-I/ML include four GPIO pins that can be configured for various functions, such as input, output, or alternate functions like ADC inputs or DAC outputs. This flexibility adds to the utility of the device, making it a comprehensive solution for developers looking to incorporate USB connectivity into their designs.

The MCP2221-I/ML is also equipped with an internal 256-byte integrated EEPROM, which can be used for storing configuration settings or custom data. This feature ensures that the device can retain important information even after power cycling, providing a persistent storage solution.

In summary, the Microchip Technology MCP2221-I/ML is a powerful and flexible USB-to-I2C/UART protocol converter that is ideal for a multitude of applications that require easy USB integration. Its wide range of features and ease of use make it an excellent choice for designers and engineers looking to add USB connectivity to their projects with minimal hassle.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5363 $54.4356
27+ $3.7221 $100.4967
42+ $3.6058 $151.4436
58+ $3.4895 $202.3910
75+ $3.3732 $252.9900
100+ $3.0242 $302.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess