EN
  • EN
  • DE

MCP2518FDT-E/SLVAO

Part No MCP2518FDT-E/SLVAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE LOW POWER CAN FD CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000468-MCP2518FDT-E/SLVAO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR)
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-E/SLVAO CAD Model

Description

Microchip MCP2518FDT-E/SLVAO Product Overview

The MCP2518FDT-E/SLVAO is a high-performance, feature-rich stand-alone CAN FD controller that supports the Controller Area Network Flexible Data Rate (CAN FD) protocol. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this product is designed to enable automotive and industrial communication networks to transmit data at higher speeds and with greater reliability.

The MCP2518FDT-E/SLVAO offers a versatile solution for expanding the capabilities of microcontrollers, especially those without an integrated CAN interface. It interfaces with microcontrollers via the high-speed SPI interface, providing data rates of up to 10 Mbps for CAN FD and 1 Mbps for the classic CAN. This ensures compatibility with existing CAN networks while also providing the increased bandwidth and improved data integrity benefits of CAN FD.

Key Features

  • Supports CAN FD protocol with data rates up to 10 Mbps
  • High-speed SPI interface for microcontroller connectivity
  • 32 flexible Filter and 32 flexible Mask objects
  • One Transmit Queue, two Transmit FIFOs, and one Transmit Event FIFO
  • Two receive FIFOs for storing CAN FD frames
  • Time-Stamping for CAN FD frames
  • Operation in environments with temperatures ranging from -40°C to +125°C
  • Available in a 14x14 mm TQFP-20 package

The robust design of the MCP2518FDT-E/SLVAO ensures reliable operation in harsh environments, making it an ideal choice for automotive applications such as powertrain, chassis, and advanced driver assistance systems (ADAS), as well as industrial automation systems, where precision and durability are crucial.

With its comprehensive feature set and Microchip's commitment to quality, the MCP2518FDT-E/SLVAO is a high-quality component that provides a seamless and scalable solution for next-generation CAN FD networks.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8725 $60.3225
49+ $2.3574 $115.5126
76+ $2.2834 $173.5384
105+ $2.2095 $231.9975
136+ $2.1368 $290.6048
181+ $1.9150 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess