EN
  • EN
  • DE

MCP2518FDT-H/SL

Part No MCP2518FDT-H/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER SPI 14SOIC  /  CAN Controller CAN 2.0 SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Functional Safety (FuSa)
Package Tape & Reel
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2518
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2518FDT-H/SLCT,MCP2518FDT-H/SLTR,MCP2518FDT-H/SLDKR
Standard Package 2,600
Win Source Part Number 976551-MCP2518FDT-H/SL
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-H/SL CAD Model

Description

Product Overview: MCP2518FDT-H/SL by Microchip Technology

The MCP2518FDT-H/SL is a robust CAN (Controller Area Network) FD controller that complements Microchip Technology's extensive range of automotive and industrial communication solutions. This device is designed to interface with microcontrollers (MCUs) with a Serial Peripheral Interface (SPI) to provide a highly-efficient communication link for CAN networks.

Key Features

  • CAN FD Capable: Supports both CAN 2.0B and CAN Flexible Data Rate (CAN FD) for higher bandwidth and improved data throughput.
  • High-Speed SPI Interface: Features a maximum SPI clock speed of 20 MHz for rapid data exchange with the host MCU.
  • Multiple Operation Modes: Includes modes such as Normal, Sleep, and Listen-Only for versatile application use.
  • Enhanced Diagnostics: Comes with integrated diagnostic features for system monitoring and fault detection.
  • Transmission Rate: Capable of transmitting up to 8 Mbps, ensuring efficient communication in demanding environments.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +125°C, suitable for harsh conditions.
  • Package: Available in a 14x14 mm TQFP-64 package, optimized for space-constrained applications.

Applications

The MCP2518FDT-H/SL is ideal for a variety of applications where efficient and reliable communication is crucial. These include:

  • Automotive networks
  • Industrial automation systems
  • Building automation
  • Marine electronics
  • Agricultural machinery

Additional Features

Additional features of the MCP2518FDT-H/SL include Time-Triggered CAN (TTCAN) capabilities for scheduled communication, 32 FIFOs for message prioritization, and device net support. Its external clock input with a PLL allows precision timing for critical applications. Moreover, the device supports both wake-up and power-on interrupt features for improved energy efficiency.

With its advanced features and compatibility with existing CAN systems, the MCP2518FDT-H/SL from Microchip Technology stands out as a high-performance solution for modern CAN network applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6315 $52.6300
47+ $2.1592 $101.4824
72+ $2.0917 $150.6024
99+ $2.0242 $200.3958
128+ $1.9568 $250.4704
172+ $1.7543 $301.7396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess