EN
  • EN
  • DE

MCP3905AT-I/SS

Part No MCP3905AT-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER METERING-1 PHASE 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Operating Supply Current 2.7mA
Supply Voltage - Operating 4.5 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 041564-MCP3905AT-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP3905AT-I/SS CAD Model

Description

Microchip Technology's MCP3905AT-I/SS Energy Metering IC

The MCP3905AT-I/SS is a high-precision analog front end (AFE) designed by Microchip Technology, specifically engineered for energy metering applications. This integrated circuit (IC) is a part of Microchip's renowned portfolio of energy measurement solutions, which are tailored to provide accurate and reliable readings for various metering designs.

At the core of the MCP3905AT-I/SS is a delta-sigma analog-to-digital converter (ADC) that ensures high accuracy in energy measurement. This feature makes it an ideal choice for residential and industrial metering systems where precision is paramount. The device operates over a wide temperature range, making it versatile for different environmental conditions.

The MCP3905AT-I/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications. With its integrated features, such as a voltage reference, oscillator, and power-on reset, the IC reduces the need for external components, thus simplifying design and reducing overall system cost.

One of the key advantages of this product is its ability to interface directly with current transformers and shunt resistors, enabling it to support a wide range of current sensing applications. Additionally, the MCP3905AT-I/SS offers a tamper-proof design with its dedicated energy metering computation engine, which includes features like anti-tampering protection to prevent energy theft and ensure meter integrity.

Microchip Technology also provides comprehensive support for the MCP3905AT-I/SS through its suite of development tools and software libraries. This support helps designers to rapidly develop and deploy energy metering solutions with confidence, knowing that they are built on a reliable and well-documented platform.

In summary, the MCP3905AT-I/SS from Microchip Technology is a sophisticated and cost-effective solution for energy metering applications that require high accuracy, reliability, and ease of integration. Its combination of integrated features and robust support makes it a top choice for designers looking to create advanced metering infrastructure with minimal complexity.

You May Also Be Interested in

Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess