EN
  • EN
  • DE

MCP3910A1-E/SS

Part No MCP3910A1-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 2CH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Operating Supply Current 1.5mA
Supply Voltage - Operating 2.7 V to 3.6 V
Meter Type 2 x Single Phase
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1075060-MCP3910A1-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3910A1-E/SS CAD Model

Description

Microchip Technology's MCP3910A1-E/SS Analog Front End

The MCP3910A1-E/SS is a highly integrated, single-channel analog front end (AFE) designed by Microchip Technology for high-precision, simultaneous sampling of analog signals. This advanced AFE is an ideal solution for a wide range of applications, including energy metering, portable instrumentation, industrial control systems, and smart sensors.

At the heart of the MCP3910A1-E/SS lies a 24-bit delta-sigma Analog-to-Digital Converter (ADC) that provides exceptional accuracy and noise performance. The device features an impressive 94.5 dB Signal-to-Noise Ratio (SNR) and up to -107 dB Total Harmonic Distortion (THD), ensuring precise measurements in noisy environments.

The integrated programmable gain amplifier (PGA) offers selectable gain settings from 1 to 32, which allows users to amplify weak signals without compromising the dynamic range. This flexibility makes the MCP3910A1-E/SS versatile for various input signal levels.

Communication with microcontrollers or digital systems is made simple through the device's SPI interface, providing a straightforward way to transmit data at high speeds. The MCP3910A1-E/SS operates over a wide supply voltage range of 3.0V to 3.6V, accommodating various system requirements and ensuring compatibility with most microcontrollers.

The AFE comes in a space-saving 20-lead SSOP (Shrink Small Outline Package) that is both compact and easy to integrate into system designs. This small footprint is particularly beneficial for designs where board space is at a premium.

With its exceptional accuracy, low power consumption, and compact design, the MCP3910A1-E/SS from Microchip Technology is an excellent choice for developers looking to enhance the performance and reliability of their analog data acquisition systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7012 $51.8168
33+ $3.0369 $100.2177
51+ $2.9420 $150.0420
71+ $2.8471 $202.1441
91+ $2.7522 $250.4502
122+ $2.4675 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess