EN
  • EN
  • DE

MCP3919A1-E/SS

Part No MCP3919A1-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 3CH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 3 Phase Meter IC 28-SSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MCP3919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884169-MCP3919A1-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3919A1-E/SS CAD Model

Description

Microchip Technology MCP3919A1-E/SS

The MCP3919A1-E/SS is a high-performance analog front-end (AFE) integrated circuit designed by Microchip Technology, tailored for precise energy measurement and monitoring applications. This multi-channel device is a perfect solution for power metering systems and is widely used in smart grid infrastructure, industrial control systems, and portable instrumentation.

At the core of the MCP3919A1-E/SS is a 24-bit delta-sigma analog-to-digital converter (ADC) that ensures high accuracy and low noise performance. The device features three synchronous sampling channels, which makes it possible to monitor three-phase electrical systems or multiple single-phase lines simultaneously. This capability is essential for modern energy metering applications where precise data on consumption and power quality is crucial.

The MCP3919A1-E/SS comes in a compact 28-pin SSOP (Shrink Small Outline Package) that optimizes board space without compromising on functionality. It operates over a wide temperature range, making it suitable for various environmental conditions. The AFE also includes advanced features such as automatic gain control, programmable data rate options, and an internal voltage reference that enhance the flexibility and reliability of the system design.

Connectivity is a key aspect of the MCP3919A1-E/SS, with a serial peripheral interface (SPI) that allows for easy communication with microcontrollers and digital processors. This interface enables quick data transfer and facilitates integration into existing systems. Moreover, the device supports daisy-chaining, which simplifies the design of systems with multiple AFEs.

Microchip Technology provides robust support for this product, including comprehensive datasheets, application notes, and development tools. These resources assist designers in implementing the MCP3919A1-E/SS into their applications efficiently, reducing time-to-market for their products.

Overall, the MCP3919A1-E/SS is a powerful and flexible solution for energy measurement, combining Microchip's expertise in mixed-signal design with advanced features to deliver a product that meets the stringent requirements of the energy metering industry.

You May Also Be Interested in

Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6337 $50.7033
22+ $4.6225 $101.6950
34+ $4.4781 $152.2554
47+ $4.3336 $203.6792
60+ $4.1892 $251.3520
80+ $3.7558 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess