EN
  • EN
  • DE

MCP39F511AT-E/MQ

Part No MCP39F511AT-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description SINGLE-PHASE, DUAL-MODE(AC/DC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Single Phase Meter IC 28-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP39F511
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP39F511AT-E/MQTR, MCP39F511AT-E/MQCT, MCP39F511AT-E/MQDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926663-MCP39F511AT-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP39F511AT-E/MQ CAD Model

Description

Microchip Technology's MCP39F511AT-E/MQ Power Monitoring IC

The MCP39F511AT-E/MQ from Microchip Technology is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. This advanced IC provides high-accuracy electrical measurement capabilities, enabling the design of intelligent power management systems that can help reduce energy consumption and optimize performance.

At the heart of the MCP39F511AT-E/MQ is a dual-mode 24-bit delta-sigma ADC, which ensures precise measurement of voltage and current, along with calculated parameters such as active power, reactive power, apparent power, power factor, and line frequency. The device also features an on-chip temperature sensor and EEPROM memory for storing calibration coefficients and device configurations, making it highly adaptable to various system requirements.

This power monitoring IC supports a wide operating voltage range and can handle high current inputs, making it suitable for a diverse set of applications. Its built-in programmable gain amplifier (PGA) allows for small shunt resistor values while maintaining high measurement accuracy, which is essential for cost-sensitive designs.

The MCP39F511AT-E/MQ is designed with flexibility in mind, offering both I²C and UART interfaces for communication with microcontrollers or other digital systems. This dual-interface approach enables easy integration into existing designs and supports various communication protocols for versatile system design.

With its compact QFN-28 (5x5mm) package, the MCP39F511AT-E/MQ is ideal for space-constrained applications. Its robust feature set and ease of use make it an excellent choice for developers looking to enhance their systems with advanced power monitoring and improve overall energy efficiency.

Whether you're developing smart power strips, energy meters, or sophisticated industrial control systems, the MCP39F511AT-E/MQ from Microchip Technology offers a reliable and precise solution for your power monitoring needs, contributing to a greener and more energy-efficient future.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6938 $52.1628
15+ $7.1334 $107.0010
22+ $6.9105 $152.0310
30+ $6.6876 $200.6280
39+ $6.4647 $252.1233
52+ $5.7959 $301.3868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,859 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess