EN
  • EN
  • DE

MCP4261-103E/SL

Part No MCP4261-103E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 14SOIC / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-SOIC
Case / Package 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4261-103E/SLINACTIVE,MCP4261-103-E/SL,MCP4261-103-E/SL-ND,MCP4261103ESL
Standard Package 57
Win Source Part Number 1321527-MCP4261-103E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4261-103E/SL CAD Model

Description

Microchip Technology MCP4261-103E/SL Digital Potentiometer

The MCP4261-103E/SL is a dual-channel, 10kΩ digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer is part of Microchip's MCP42XX series and offers a versatile solution for applications requiring variable resistance adjustments. It is commonly used in applications such as calibration and tuning circuits, programmable filters, and LCD screen adjustments.

Featuring a 7-bit resolution, the MCP4261-103E/SL provides 128 wiper positions, allowing for fine-tuned adjustments. It operates from a 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems. The device offers a non-volatile memory (EEPROM) to store the wiper position, ensuring the last set position is retained even after power is cycled.

This digital potentiometer comes in a compact 14-pin SOIC (SL) package, which is ideal for space-constrained applications. It also features an SPI interface, which ensures easy communication with most microcontrollers, providing a simple way to integrate into existing designs.

The MCP4261-103E/SL is characterized by its low temperature coefficient and high endurance, making it reliable for use in a wide range of environmental conditions. It is also equipped with a WiperLock™ Technology which allows users to lock the wiper setting, preventing unintended changes to the resistance settings.

Key features of the MCP4261-103E/SL include:

  • 10kΩ resistance value
  • 128 wiper positions for fine resolution
  • Non-volatile memory to retain settings
  • Simple SPI serial interface
  • Low power consumption
  • High reliability and endurance
  • WiperLock™ Technology to secure settings
  • Operational temperature range from -40°C to +125°C

In summary, the MCP4261-103E/SL digital potentiometer from Microchip Technology is a highly reliable and precise solution for designers looking to add adjustable resistance to their electronic circuits without compromising on space or power consumption.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess