EN
  • EN
  • DE

MEC1404-NU

Part No MEC1404-NU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description I/O Controller Keyboard and Embedded Controller 128-Pin VTQFP Tray / IC MEC 128K SRAM 128VTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Keyboard and Embedded Controller
Core Processor MIPS32 M14K
Program Memory Type External Program Memory
Data RAM Size 128KB
Number of I/O 106
Supply Voltage - Operating 1.71 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 128-VTQFP (14x14)
Win Source Part Number 1075768-MEC1404-NU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MEC140X
Introduction Date September 02, 2015
ECCN 5A992.c
Country of Origin Taiwan , Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MEC1404-NU CAD Model

Description

Introducing the MEC1404-NU from Microchip Technology

Microchip Technology's MEC1404-NU is a versatile and powerful embedded controller that has been meticulously designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This high-performance device is part of Microchip's extensive portfolio of embedded controllers, known for their reliability and integration capabilities.

Key Features

  • Enhanced Processing Capabilities: At the heart of the MEC1404-NU is a high-speed, low-power 32-bit processor that provides the computational power necessary for complex control tasks and data management.
  • Robust I/O Options: The device comes equipped with a variety of input/output options, including General Purpose Input/Output (GPIO) pins, which offer flexibility in interfacing with other components and peripherals.
  • Advanced Power Management: With its sophisticated power management features, the MEC1404-NU is adept at reducing power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • Security Features: Security is a top priority in today's connected world, and the MEC1404-NU addresses this with built-in features designed to protect against unauthorized access and ensure data integrity.

Applications

The MEC1404-NU is a versatile component that can be used in various applications such as:

  • Industrial control systems
  • Automotive electronics
  • Embedded systems for IoT devices
  • Power management solutions

Why Choose the MEC1404-NU?

Microchip Technology's MEC1404-NU is not just a component; it's a solution that brings together performance, efficiency, and security. Its robust design ensures that it can withstand the rigors of industrial environments, while its advanced features make it an excellent choice for designers looking to create sophisticated control systems. Whether you're developing the next generation of automotive electronics or creating a smart industrial sensor, the MEC1404-NU provides the reliability and functionality necessary to drive innovation and performance.

For more information on the MEC1404-NU, including datasheets, technical documentation, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4742 $60.2162
26+ $4.4917 $116.7842
40+ $4.3513 $174.0520
55+ $4.2109 $231.5995
71+ $4.0706 $289.0126
95+ $3.6495 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess