EN
  • EN
  • DE

MIC2177BWM

Part No MIC2177BWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A Synchronous Buck Regulator | IC REG BUCK ADJ 2.5A 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 1.245V
Maximum Output Voltage 16.5V
Output Current 2.5A
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MIC2177
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1222090-MIC2177BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2177BWM CAD Model

Description

Introducing the MIC2177BWM from Microchip Technology

The MIC2177BWM is a robust, high-efficiency synchronous buck regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is ideal for a wide range of applications, from power management in consumer electronics to industrial systems requiring reliable voltage regulation.

Key Features

  • Input Voltage Range: The MIC2177BWM operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with a broad range of power supplies.
  • High Efficiency: With synchronous rectification, the MIC2177BWM achieves high efficiency, which is critical for reducing power loss and heat generation in compact, power-sensitive designs.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different projects and applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, enhancing its reliability and lifespan.
  • Frequency Synchronization: The ability to synchronize the switching frequency eliminates potential interference with other components in the system, ensuring stable operation.

Applications

The MIC2177BWM is versatile and can be used in various applications, including:

  • Portable Devices
  • Networking Equipment
  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2177BWM is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

Easy Integration

The MIC2177BWM comes in a compact package, which allows for easy integration into existing designs without requiring significant board space. Its comprehensive datasheet and support documentation ensure a smooth design-in process, providing engineers with all the necessary information to implement the regulator effectively.

With its combination of features, the MIC2177BWM from Microchip Technology stands out as a reliable and efficient solution for DC-DC conversion in a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess