EN
  • EN
  • DE

MIC2292-15BML-TR

Part No MIC2292-15BML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name MIC2292
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2292-15BML TR, MIC2292-15BML TR-ND, MIC2292-15BMLTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884658-MIC2292-15BML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2292-15BML-TR CAD Model

Description

Product Overview: MIC2292-15BML-TR by Microchip Technology

The MIC2292-15BML-TR is a high-performance, pulse-width modulation (PWM) operated, 2MHz, White LED (WLED) driver from Microchip Technology, designed to deliver a precise current for driving high brightness LEDs. This compact and efficient integrated circuit is well-suited for portable applications due to its small size and high efficiency.

Key Features

  • High Frequency Operation: The device operates at a switching frequency of 2MHz, which allows for the use of small external components, reducing the overall solution footprint and cost.
  • Adjustable Output Current: The LED current can be set with an external resistor, providing flexibility in controlling the brightness of the connected WLEDs.
  • High Efficiency: The MIC2292-15BML-TR is designed for high efficiency, which is critical for battery-powered devices, helping to extend battery life.
  • Internal Soft-Start: This feature limits inrush current during startup, providing a more gradual increase in LED brightness and protecting the LEDs from potential damage caused by sudden current spikes.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

The MIC2292-15BML-TR is ideal for a wide range of applications, particularly where space and power efficiency are critical. Typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Battery-Powered Devices with LED Backlighting

Product Packaging

The "TR" suffix in the product name indicates that this device is provided in tape and reel packaging, which is suitable for automated, high-volume manufacturing processes.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2292-15BML-TR is no exception. It is manufactured to meet the high standards expected of Microchip products, ensuring reliable performance in a variety of conditions.

For detailed technical specifications, application notes, and additional information, designers and engineers are encouraged to consult the official datasheet and product documentation available from Microchip Technology.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess