EN
  • EN
  • DE

MIC23031-AYMT-TR

Part No MIC23031-AYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.4A SYNC 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 3.6V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 097353-MIC23031-AYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23031-AYMT-TR CAD Model

Description

Microchip Technology MIC23031-AYMT-TR

The MIC23031-AYMT-TR from Microchip Technology is a high-efficiency, 4MHz, synchronous buck regulator featuring a HyperLight Load® mode, designed to provide optimal performance for battery-powered applications. This compact and powerful regulator is capable of delivering up to 2A of continuous output current and operates over a wide input voltage range of 2.7V to 5.5V, making it ideal for portable devices powered by single-cell Li-ion or Li-polymer batteries, as well as 3-cell alkaline, NiCd, NiMH, and inputs from 5V rails.

The device's small 1.6mm x 1.6mm Thin DFN package, combined with a minimal number of external components, allows for a space-saving footprint on the PCB. The MIC23031-AYMT-TR is engineered with a high switching frequency, which enables the use of tiny, low-cost capacitors and inductors, further reducing the overall solution size and cost.

Featuring a 100% duty cycle and low quiescent current, the MIC23031-AYMT-TR maximizes battery life in portable devices. Its HyperLight Load mode provides excellent efficiency at light loads, which is critical for extending battery life during standby or low-power operation. The regulator also includes a Power Good (PG) output to allow for simple sequencing and power-rail monitoring.

For safety and reliability, the MIC23031-AYMT-TR integrates a variety of protection features, including under-voltage lockout (UVLO), thermal shutdown, and over-current protection. This ensures stable and secure operation under a wide range of conditions. Additionally, the device is fully RoHS compliant and lead-free, adhering to current environmental standards and regulations.

In summary, the MIC23031-AYMT-TR is an exceptional choice for designers looking for a high-efficiency, space-saving power solution for their portable and battery-operated applications. Its advanced features and integrated protections make it a robust and reliable component for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7352 $52.0560
75+ $1.4238 $106.7850
110+ $1.3793 $151.7230
150+ $1.3348 $200.2200
195+ $1.2903 $251.6085
260+ $1.1568 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess