EN
  • EN
  • DE

MIC23150-GYMT-TR

Part No MIC23150-GYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 1.8V 2A 8-Pin TDFN EP T/R / IC REG BUCK 1.8V 2A SYNC 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 2A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788503-MIC23150-GYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC23150
Introduction Date August 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC23150-GYMT-TR CAD Model

Description

Product Overview: MIC23150-GYMT-TR by Microchip Technology

The MIC23150-GYMT-TR is a high-efficiency, synchronous step-down regulator from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to meet the demands of compact and power-sensitive applications, this regulator is ideal for portable devices, where efficient power conversion extends battery life and minimizes heat generation.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.7V to 5.5V, making it versatile for various applications, from single-cell Li-Ion batteries to 5V power supplies.
  • Output Voltage: The output voltage is adjustable down to 1V, which allows for a broad range of power requirements for different components in a system.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MIC23150-GYMT-TR offers high efficiency over a wide load range, which is crucial for battery-operated devices.
  • Output Current: It is capable of delivering up to 4A of output current, catering to the needs of high-power applications.
  • Frequency Synchronization: The regulator features a 4MHz switching frequency that can be synchronized from 2MHz to 4MHz, reducing the potential for interference with sensitive RF and audio circuits.
  • Thermal Management: The device includes thermal shutdown and current limit protection, ensuring reliable operation under various conditions.
  • Small Footprint: Packaged in a 20-pin 4mm x 4mm Thin QFN package, the MIC23150-GYMT-TR is designed for space-constrained applications.

Applications

The MIC23150-GYMT-TR is suitable for a wide array of applications, including but not limited to mobile phones, tablets, wireless peripherals, and portable media players. Its small size and high efficiency make it an excellent choice for powering CPUs, memory, and other digital ICs that require a precise, stable power supply.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC23150-GYMT-TR is no exception. It is designed to meet the stringent standards required by the industry, ensuring a reliable and long-lasting power solution for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess