EN
  • EN
  • DE

NCP3030ADR2G

Part No NCP3030ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.7V ~ 28V
Frequency - Switching 1.2MHz
Duty Cycle (Max) 84%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP3030
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647476-NCP3030ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP3030ADR2G CAD Model

Description

ON Semiconductor NCP3030ADR2G Overview

The NCP3030ADR2G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, catering to a wide array of applications that demand a reliable and efficient power management solution. This regulator is particularly suitable for portable devices, consumer electronics, and industrial equipment that require a stable and precise voltage supply.

Key Features

  • Output Voltage: This device offers a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • High Accuracy: The NCP3030ADR2G boasts excellent voltage accuracy, which is crucial for maintaining the performance and longevity of the connected load.
  • Low Dropout: The low dropout feature means it can continue to provide a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.
  • Current Limiting: The built-in current limit feature prevents excessive current from flowing through the regulator, which can protect the device and downstream components from current-induced stress.
  • Package: The NCP3030ADR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the NCP3030ADR2G allows it to be integrated into a broad spectrum of products. It is particularly useful in:

  • Portable Electronic Devices
  • Consumer Electronics such as Audio/Video Equipment
  • Telecommunication Systems
  • Industrial Control Circuits
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP3030ADR2G is no exception. It is designed to meet the stringent requirements of various industries, ensuring both reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

With its robust feature set and versatile applications, the NCP3030ADR2G from ON Semiconductor is an excellent choice for designers looking for a reliable LDO voltage regulator. Its ability to maintain voltage stability across various conditions makes it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess