EN
  • EN
  • DE

MIC2877-AYFT-TR

Part No MIC2877-AYFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SYNCH 8FTQFN / Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 8-UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 5.5V
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UQFN
Supplier Device Package 8-FTQFN (2x2)
Base Product Number MIC2877
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352196-MIC2877-AYFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2877-AYFT-TR CAD Model

Description

Introducing the MIC2877-AYFT-TR from Microchip Technology

Microchip Technology's MIC2877-AYFT-TR is a high-efficiency, single-cell, flash LED driver designed to provide a premium solution for portable devices that require high-brightness LED flash. This compact and powerful driver is optimized for camera flash and video light applications in smartphones, digital cameras, and other portable devices where space is at a premium and performance is paramount.

Key Features

  • High Efficiency: The MIC2877-AYFT-TR boasts an efficiency rate that maximizes battery life, ensuring that users can take advantage of their device's flash capabilities without significant power drain.
  • Adjustable Output Current: It offers an adjustable output current up to 1.5A, providing flexibility and control over the brightness of the LED flash. This ensures optimal illumination for photography and videography.
  • Small Footprint: The device comes in a compact 2x2.1mm 8-pin Thin DFN package, making it ideal for space-constrained applications.
  • Integrated Protection Features: It includes built-in over-temperature protection and short-circuit protection, enhancing the safety and reliability of the device.
  • Fast Flash Enable: The MIC2877-AYFT-TR is designed with a fast flash enable response time, ensuring that the flash is ready to use with minimal delay, capturing moments as they happen.

Applications

The versatility of the MIC2877-AYFT-TR makes it suitable for a wide range of applications, including:

  • Smartphone cameras
  • Portable digital cameras
  • Action cameras
  • Portable video recorders

Technical Specifications

The MIC2877-AYFT-TR operates over a wide input voltage range from 2.7V to 5.5V, which accommodates the varying voltages of battery-operated devices. Its high-frequency operation at 2MHz allows the use of small external components, further reducing the overall solution size.

In conclusion, the MIC2877-AYFT-TR from Microchip Technology is a sophisticated, high-performance LED driver that offers an ideal balance of efficiency, brightness control, and compactness. Its robust feature set and design flexibility make it an excellent choice for designers looking to enhance the multimedia capabilities of their portable devices with powerful LED flash functionality.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess