EN
  • EN
  • DE

MIC29150-5.0BU

Part No MIC29150-5.0BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A TO263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 130884-MIC29150-5.0BU
Ultra Librarian 3D Model Ultra Librarian MIC29150-5.0BU CAD Model

Description

MIC29150-5.0BU - Low-Dropout Voltage Regulator from Microchip Technology

The MIC29150-5.0BU is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, offering a highly efficient power management solution for a wide range of applications. This robust LDO is designed to provide a fixed output voltage of 5.0V with an input voltage range from 5.5V to 26V, making it versatile for various electronic devices.

Key Features:

  • High Output Voltage Accuracy: The MIC29150-5.0BU provides a precise output voltage with a tight tolerance, ensuring reliable operation for sensitive electronic circuits.
  • High Current Capability: With the ability to deliver up to 1.5A of continuous output current, this LDO can power a broad array of components, from microcontrollers to peripheral devices.
  • Low Dropout Voltage: The low dropout characteristic of the MIC29150-5.0BU means that it can maintain regulation with minimal difference between the input and output voltages, which is essential for battery-powered applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against excessive temperature and current, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Adjustable Output: Although the MIC29150-5.0BU is designed to provide a fixed 5.0V output, it also offers the flexibility to adjust the output voltage with external resistors if needed for specific applications.

Applications:

The versatility of the MIC29150-5.0BU makes it an ideal choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Computer Systems
  • Portable/Battery-Powered Devices

Package and Quality:

The MIC29150-5.0BU comes in a robust TO-263 (D2PAK) package, ensuring a compact footprint while allowing for efficient heat dissipation. Microchip Technology's commitment to quality means that this LDO regulator is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess