EN
  • EN
  • DE

MIC29201-4.8WU-TR

Part No MIC29201-4.8WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 4.8V 0.4A Automotive 6-Pin(5+Tab) TO-263 T/R / IC REG LDO 4.85V 0.4A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 4.85V
Voltage Dropout (Maximum) 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA ~ 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package TO-263-5
Win Source Part Number 788566-MIC29201-4.8WU-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC29201
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC29201-4.8WU-TR CAD Model

Description

MIC29201-4.8WU-TR Voltage Regulator by Microchip Technology

The MIC29201-4.8WU-TR is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology to deliver a fixed output voltage of 4.8V. This component is a part of the MIC2920x family, which is well-known for its high efficiency and reliability in various applications such as power management in consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • High Output Current: The MIC29201-4.8WU-TR is capable of delivering an output current of up to 400mA, making it suitable for high-power applications.
  • Low Dropout Voltage: With a very low dropout voltage, this regulator maintains efficiency and provides stable output even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current-limit protection features, ensuring the safety and longevity of both the regulator and the system it is a part of.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it ideal for challenging environmental conditions.
  • Adjustable Output: While the regulator is designed to provide a fixed 4.8V output, it also offers the flexibility to adjust the output voltage with external resistors if needed.

Package and Availability

The MIC29201-4.8WU-TR comes in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and helps in saving board space. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is convenient for mass production requirements.

Applications

  • Automotive Electronics
  • Portable Devices
  • Embedded Systems
  • Power Supplies
  • Networking Equipment

The MIC29201-4.8WU-TR is a testament to Microchip Technology's commitment to providing power management solutions that combine performance with reliability. Its robust design and high-current capability make it an excellent choice for designers looking for a dependable voltage regulator for their high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess