EN
  • EN
  • DE

MIC2950-05BZ

Part No MIC2950-05BZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low-Dropout Voltage Regulator | IC REG LIN POS ADJ 150MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.24V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 8mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number MIC2950-05
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1222418-MIC2950-05BZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2950-05BZ CAD Model

Description

Microchip Technology's MIC2950-05BZ Voltage Regulator

The MIC2950-05BZ is a robust low-dropout voltage regulator designed to deliver a fixed output of 5V, crafted by the renowned Microchip Technology. This component is especially suited for applications that require a stable voltage supply, despite fluctuations in input voltage or variations in load conditions. With a maximum output current of 150mA, it is a reliable choice for low power needs.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: The MIC2950-05BZ boasts a low dropout voltage, making it efficient for systems with a narrow difference between input and output voltages.
  • Output Current: Capable of supplying up to 150mA, this regulator can support a variety of low-power applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from overheating and overcurrent conditions, enhancing its durability and reliability.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +125°C, the MIC2950-05BZ is suitable for harsh environments.
  • Package: Housed in a TO-92 package, it is designed for easy integration into a wide range of electronic assemblies.

Applications

The MIC2950-05BZ is versatile and can be utilized in an array of electronic devices. It is particularly advantageous for battery-powered equipment, portable devices, and other systems where power efficiency is crucial. Its stable output also makes it ideal for providing power to sensitive components such as microcontrollers, sensors, and analog circuits.

Conclusion

Microchip Technology's MIC2950-05BZ is an excellent choice for designers looking for a reliable and efficient voltage regulator. Its combination of low dropout performance, thermal protection, and a wide operating temperature range ensures that it can meet the demands of a variety of applications, all while maintaining the integrity of the power supply to critical components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess