Product Overview: MIC2954-08YM TR by Microchip Technology
The MIC2954-08YM TR is a high-quality, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of the MIC2954 series, which is renowned for its reliability and performance in a wide variety of applications.
With its impressive dropout voltage of just 0.4V at a full load of 150mA, the MIC2954-08YM TR is an excellent choice for systems where voltage regulation with minimal power loss is crucial. The device is capable of delivering a fixed output voltage of 5V, making it suitable for powering logic ICs, microcontrollers, and other digital circuits that require a stable 5V supply.
Key Features
- Output Voltage: Fixed 5V output suitable for standard digital circuits.
- Dropout Voltage: Low dropout voltage of only 0.4V at 150mA load, ensuring efficient operation.
- Current Capacity: Capable of supplying up to 150mA, ideal for small-scale applications.
- Package: Available in the TO-39 package, which is known for its robustness and ease of handling.
- Temperature Range: Operates within a wide temperature range, making it versatile for various environments.
Applications
The MIC2954-08YM TR is suitable for a diverse set of applications, including but not limited to:
- Portable devices
- Battery-powered equipment
- Microcontroller power supplies
- Peripheral power supplies
Its low dropout voltage makes it particularly beneficial in battery-operated devices where maximizing battery life is paramount. The MIC2954-08YM TR ensures that the voltage supplied to the device remains steady and reliable, even as the battery voltage declines over time.
As a testament to its quality, the MIC2954-08YM TR is provided in tape and reel packaging (TR suffix), which facilitates efficient assembly for high-volume production. Microchip Technology's commitment to excellence is evident in the design and manufacturing of the MIC2954 series, and the MIC2954-08YM TR is no exception. It is a smart choice for designers seeking a dependable voltage regulator that combines performance with practicality.