EN
  • EN
  • DE

MIC37502BU

Part No MIC37502BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 5A, Low Voltage μCap LDO Regulator | IC REG LINEAR POS ADJ 5A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.5V at 5A
Output Current 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC37502
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222484-MIC37502BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37502BU CAD Model

Description

The MIC37502BU from Microchip Technology is a robust, high-efficiency linear voltage regulator designed to deliver a fixed output with a wide input voltage range. This component is an ideal choice for a variety of applications that require a stable voltage supply, including but not limited to, consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • Output Voltage: The MIC37502BU offers a fixed output voltage, providing a reliable and consistent power supply to your circuits.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency, minimizing power loss and heat generation even under full load conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in systems with fluctuating power sources.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety.
  • Current Limiting: Integrated current limiting protects the regulator and connected components from damage due to excessive current draw.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal.
  • Package: The MIC37502BU comes in a robust TO-263 (D2PAK) package, which is suitable for surface mount technology and provides excellent power dissipation characteristics.

Applications

The MIC37502BU's reliability and versatility make it well-suited for a wide array of applications, including:

  • Power supplies for embedded systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics

Conclusion

In summary, the MIC37502BU from Microchip Technology is a highly reliable and efficient solution for systems requiring a stable voltage regulator. Its comprehensive feature set, including thermal protection, current limiting, and low dropout operation, coupled with a wide input voltage range, makes it an excellent choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess