EN
  • EN
  • DE

MIC38HC43BMTR

Part No MIC38HC43BMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 058668-MIC38HC43BMTR
Ultra Librarian 3D Model Ultra Librarian MIC38HC43BMTR CAD Model

Description

Microchip Technology's MIC38HC43BMTR: A High-Performance PWM Controller

The MIC38HC43BMTR from Microchip Technology is a sophisticated pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This versatile component is part of Microchip's esteemed family of power management devices, engineered to facilitate efficient and reliable operation across various electronic systems.

Key Features and Benefits

  • BiCMOS Process Technology: The device is manufactured using BiCMOS process technology, which combines the advantages of both bipolar and CMOS transistors to offer high speed, low power consumption, and improved noise immunity.
  • High-Frequency Operation: With an operational frequency range that extends up to 1MHz, the MIC38HC43BMTR allows for smaller-sized components, reduced output ripple, and faster transient response, making it ideal for compact power supplies.
  • Low Startup Current: The device features a low startup current of 500µA (typical), which minimizes the stress on the startup resistor and enhances the overall efficiency of the power supply.
  • Adjustable Dead-Time Control: This function provides designers with the flexibility to optimize the converter's efficiency and electromagnetic interference (EMI) performance, catering to a broad spectrum of application requirements.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the device operates only when the supply voltage is within its specified range, thereby protecting the circuit from low-voltage conditions.

Applications

The MIC38HC43BMTR is suitable for a diverse array of applications, including:

  • DC-to-DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable electronics
  • Industrial control systems

Its robust design and comprehensive feature set make it an excellent choice for engineers seeking a reliable PWM controller that can be easily integrated into their power management solutions.

Package and Availability

Microchip Technology offers the MIC38HC43BMTR in a TSSOP-16 package, which is suitable for surface-mount technology (SMT) and is conducive to high-density PCB designs. The device is available in tape and reel format for automated assembly processes, ensuring ease of manufacturing and scalability for high-volume production.

With its combination of high performance, versatility, and reliability, the MIC38HC43BMTR PWM controller is a prime choice for designers looking to enhance the efficiency and functionality of their power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5491 $62.7455
12+ $10.2968 $123.5616
18+ $9.9746 $179.5428
24+ $9.6535 $231.6840
31+ $9.3312 $289.2672
42+ $8.3657 $351.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess