EN
  • EN
  • DE

MIC38HC42BMTR

Part No MIC38HC42BMTR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 037715-MIC38HC42BMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38HC42BMTR CAD Model

Description

Product Overview: MIC38HC42BMTR from Microchip Technology

The MIC38HC42BMTR is a high-performance, dual-channel pulse-width modulator (PWM) controller from Microchip Technology, designed to cater to a wide array of power supply applications. This integrated circuit is particularly suitable for DC to DC converters, off-line converters, and other power conversion applications that require high efficiency and reliability.

Key Features

  • High-Frequency Operation: The device is capable of operating at frequencies up to 1MHz, enabling compact power supply design with smaller passive components.
  • Low Start-Up Current: With a start-up current of just 100µA, the MIC38HC42BMTR ensures minimal power consumption during the initial phase, enhancing overall efficiency.
  • Low Operating Current: The operating current is also kept minimal at 2.5mA, contributing to the high efficiency of the power supply design.
  • Trimmed Oscillator Discharge Current: This feature helps maintain consistent and reliable timing characteristics for the PWM operation.
  • Current Mode Operation: The controller offers current mode operation for improved transient response and simplified loop compensation.
  • Automatic Feed Forward Compensation: This function helps in maintaining stability and performance over a wide range of input voltages.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided for the power supply components by limiting the current in each cycle.
  • Under-Voltage Lockout: The under-voltage lockout feature ensures that the controller operates only when the supply voltage is within the specified range, protecting the circuit from low-voltage conditions.
  • Low Cross-Conduction Current: The design minimizes the current that can flow through both the high-side and low-side switches simultaneously, reducing power loss and heat generation.

Applications

The MIC38HC42BMTR's versatile features make it an excellent choice for a variety of applications, including:

  • Telecommunications power supplies
  • Computer power supplies
  • DC-DC converters for distributed power systems
  • Industrial power systems
  • Battery-powered devices

Offered in a compact surface-mount package, the MIC38HC42BMTR is a space-saving solution for modern electronic devices where board space is at a premium. Its robust design and comprehensive set of features provide a reliable and efficient PWM control mechanism that can be integrated into a wide range of power supply designs, ensuring optimal performance and power management.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8924 $57.8480
49+ $2.3732 $116.2868
76+ $2.2991 $174.7316
104+ $2.2249 $231.3896
135+ $2.1508 $290.3580
180+ $1.9283 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,445 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess