EN
  • EN
  • DE
  • IT

MIC38HC43YM

Part No MIC38HC43YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 023283-MIC38HC43YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38HC43YM CAD Model

Description

Product Overview: MIC38HC43YM from Microchip Technology

The MIC38HC43YM is a high-performance, dual-channel pulse width modulator (PWM) controller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is designed to facilitate the development of a wide range of power supply systems and is particularly well-suited for applications requiring efficient DC-to-DC conversion.

Key Features

  • High-Frequency Operation: The MIC38HC43YM operates at a frequency of up to 2MHz, enabling the design of power supplies with smaller components, resulting in compact and lightweight solutions.
  • Low Power Consumption: It features a low startup current of 500µA and an operating current of 2.5mA, contributing to overall system power efficiency.
  • Flexible Design: The device offers a wide input voltage range and is compatible with a variety of external components, allowing designers to fine-tune their power supply specifications.
  • Dual PWM Channels: With two independent PWM channels, it provides design flexibility for both isolated and non-isolated power supply designs.
  • Protection Features: The MIC38HC43YM includes built-in under-voltage lockout, over-current protection, and a thermal shutdown feature to ensure reliable operation under adverse conditions.

Applications

The versatility of the MIC38HC43YM makes it ideal for a variety of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Telecommunications equipment
  • Computer peripherals
  • Battery chargers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38HC43YM is no exception. The device is manufactured to high standards, ensuring consistent performance and reliability for critical applications.

Conclusion

With its high-frequency operation, low power consumption, and robust protection features, the MIC38HC43YM from Microchip Technology stands out as a superior choice for designers seeking a reliable and efficient PWM controller for their power supply solutions. Its dual-channel design and flexibility make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Infineon Technologies
IFX PRIMARION CNTRLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2024 $51.2384
39+ $2.6277 $102.4803
59+ $2.5455 $150.1845
82+ $2.4634 $201.9988
105+ $2.3813 $250.0365
141+ $2.1350 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,002 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess