EN
  • EN
  • DE

MIC39152WD-TR

Part No MIC39152WD-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 15.5V 1.5A 6-Pin(5+Tab) TO-252 T/R / IC REG LDO ADJ 1.5A TO252-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.24V
Output Voltage MAX 15.5V
Voltage Dropout (Maximum) 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-6, DPak (5 Leads + Tab)
Manufacturer Package TO-252-5
Win Source Part Number 788601-MIC39152WD-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC39152
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC39152WD-TR CAD Model

Description

Overview of MIC39152WD-TR from Microchip Technology

The MIC39152WD-TR is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of Microchip's MIC39150/1/2 series, which are known for their high output accuracy, fast transient response, and overall reliability, making them suitable for a wide range of applications, from simple to complex power management tasks.

Key Features

  • High Output Voltage Accuracy: The MIC39152WD-TR offers an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • Adjustable Output: Users can adjust the output voltage from 1.25V to 13.8V, providing flexibility for various design requirements.
  • High Current Capability: With an ability to deliver up to 1.5A of continuous output current, this regulator can power a wide array of devices.
  • Low Dropout Voltage: The low dropout (LDO) feature of the MIC39152WD-TR means it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in power-sensitive designs.
  • Fast Transient Response: The device's excellent transient response helps to maintain stable output voltage despite rapid changes in load, which is crucial for high-performance electronics.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the regulator and the downstream circuitry from potential damage due to overheating or excessive current draw.

Applications

The MIC39152WD-TR is versatile and can be used in various applications, such as:

  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Battery-powered devices
  • Peripheral and add-on cards
  • Networking and telecommunications equipment

Package and Availability

Microchip Technology's MIC39152WD-TR voltage regulator comes in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and helps save space on printed circuit boards. The product is available in tape and reel format, facilitating efficient handling and manufacturing for large-scale production.

For engineers and designers looking for a reliable, adjustable voltage regulator with high current capability and excellent performance, the MIC39152WD-TR from Microchip Technology is an ideal choice.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess