EN
  • EN
  • DE

MIC39302WU-TR

Part No MIC39302WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A TO263-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 15.5V
Voltage Dropout (Max) 0.55V @ 3A
Current - Output 3A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Base Product Number MIC39302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC39302WU-DKR,576-3665-1,1611-MIC39302WU-DKRINACTIVE,MIC39302WUTR,576-3665-2,MIC39302WU TR-ND,1611-MIC39302WU-DKR-ND,MIC39302WU TR,576-3665-6,1611-MIC39302WU-CT
Standard Package 750
Win Source Part Number 1226767-MIC39302WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC39302WU-TR CAD Model

Description

Product Overview: MIC39302WU-TR from Microchip Technology

The MIC39302WU-TR is a high-performance, fixed output voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This low-dropout linear voltage regulator (LDO) is specifically engineered to deliver a continuous output current of up to 3A with a dropout voltage of typically 1.3V at full load, making it an ideal choice for high-current applications that require a stable and reliable power supply.

Key Features

  • High Current Output: Capable of delivering up to 3A of continuous current to meet the needs of demanding applications.
  • Low Dropout Voltage: Offers a typical dropout voltage of 1.3V at full load, ensuring efficient operation even when the input-to-output voltage differential is small.
  • Fixed Output Voltage: Comes with a preset output voltage, providing a stable and regulated voltage for consistent performance.
  • Thermal and Overcurrent Protection: Features built-in thermal shutdown and current-limiting functions to protect the device and the load from damage due to overheating or excessive current draw.
  • Adjustable Output: Although the MIC39302WU-TR is designed with a fixed output, it also offers an adjustable version for applications requiring a custom voltage setting.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, accommodating a variety of power sources.

Applications

The MIC39302WU-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • High-current power supplies
  • Networking and telecommunications equipment
  • Computer and server applications
  • Industrial and medical equipment
  • Consumer electronics

Package and Availability

The regulator is packaged in a thermally efficient, 5-pin TO-263 (D2PAK) package, which is ideal for surface-mount technology (SMT) and helps in heat dissipation. The "TR" suffix in the product name indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. The MIC39302WU-TR is available for order and can be sourced through Microchip Technology's extensive distribution network.

For designers and engineers looking for a robust, high-current voltage regulator solution, the MIC39302WU-TR from Microchip Technology offers a reliable and efficient option that is well-suited for a wide range of power management applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess