EN
  • EN
  • DE

MIC3975-1.8BMM

Part No MIC3975-1.8BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.75A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 750mA
Output Current 750mA
Operating Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.3V @ 750mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 103212-MIC3975-1.8BMM
Ultra Librarian 3D Model Ultra Librarian MIC3975-1.8BMM CAD Model

Description

Product Overview: MIC3975-1.8BMM from Microchip Technology

The MIC3975-1.8BMM is a highly efficient, fixed 1.8V output low-dropout voltage regulator (LDO) designed by Microchip Technology. This compact component is ideal for space-constrained applications that require a stable and clean power supply. The MIC3975-1.8BMM offers an impressive dropout voltage of just 500mV at full load, which ensures efficient operation even when the supply voltage is close to the output voltage.

Key Features:

  • Output Voltage: Fixed 1.8V, suitable for a wide range of low-voltage applications.
  • Output Current: Capable of delivering up to 750mA of continuous current, making it suitable for powering small to medium-sized digital and analog circuits.
  • Low Dropout: With a maximum dropout voltage of only 500mV at full load, it maintains efficient operation even in conditions with minimal input-to-output differential.
  • Package: The device comes in a compact MSOP-8 package, which is ideal for space-constrained PCB layouts.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage to the regulator during fault conditions such as output short circuits.
  • Stability: Stable with low-ESR ceramic capacitors, reducing the need for additional external components and simplifying design.

Applications:

The MIC3975-1.8BMM is versatile and can be used in a variety of electronic devices. It is particularly well-suited for:

  • Battery-powered devices
  • Handheld devices
  • Portable media players
  • Microcontroller power supplies
  • Point-of-load (POL) conversions

Conclusion:

The MIC3975-1.8BMM LDO from Microchip Technology offers a reliable, efficient, and compact power management solution. With its low dropout voltage, high output current capability, and protection features, it is an excellent choice for designers looking to optimize power in their next project. The use of industry-standard MSOP-8 packaging ensures that incorporating this LDO into existing designs is a seamless process.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess