EN
  • EN
  • DE

MIC4129YME

Part No MIC4129YME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A-Peak Low-Side MOSFET Driver | IC MOSFET DRIVER 6A INVERT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 12ns, 13ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MIC4129
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Win Source Part Number 1222537-MIC4129YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4129YME CAD Model

Description

The MIC4129YME is a high-performance MOSFET driver from Microchip Technology, designed to accommodate a wide range of power management and conversion applications. This driver is specifically engineered to deliver rapid switching speeds and handle significant power levels, making it an ideal choice for driving both high-side and low-side MOSFETs in synchronous rectifiers, motor controllers, and class-D switching amplifiers.

Key Features:

  • High Peak Output Current: The MIC4129YME offers a robust peak output current capability of up to 6A, ensuring that it can effectively drive large capacitive loads with ease.
  • Wide Supply Voltage Range: This driver operates over a broad supply voltage range from 4.5V to 18V, making it versatile for various circuit designs and ensuring compatibility with a range of MOSFET gate voltages.
  • Fast Propagation Delays: With its quick propagation delays, the MIC4129YME minimizes transition times, thus reducing power loss during switching and improving overall efficiency.
  • Low Shoot-Through Current: The built-in cross-conduction prevention logic significantly reduces the risk of shoot-through current, enhancing the reliability and longevity of the device.
  • Dual Inputs: The device features non-inverting and inverting inputs that provide design flexibility and allow for easy integration into a variety of circuit topologies.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further ensuring stable performance and operational safety.

Applications:

The MIC4129YME is well-suited for a wide array of applications due to its high-speed operation and robust output drive capability. Common applications include:

  • DC/DC converters
  • Motor control systems
  • Power supplies
  • Class-D audio amplifiers
  • Switch mode power supplies (SMPS)

With its combination of performance, reliability, and flexibility, the MIC4129YME from Microchip Technology stands out as a premier choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7998 $50.3964
44+ $2.2973 $101.0812
68+ $2.2255 $151.3340
93+ $2.1537 $200.2941
121+ $2.0819 $251.9099
161+ $1.8666 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,071 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess