EN
  • EN
  • DE

MIC4574-3.3BN

Part No MIC4574-3.3BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 200kHz Simple 0.5A Buck Voltage Regulator | IC REG BUCK 3.3V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4574
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222582-MIC4574-3.3BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4574-3.3BN CAD Model

Description

Introducing the MIC4574-3.3BN from Microchip Technology

The MIC4574-3.3BN is a robust, high-efficiency, Buck Regulator integrated circuit brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and reliable power management IC is designed to simplify the process of converting a higher voltage to a lower voltage with excellent power efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Output Voltage: The MIC4574-3.3BN provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: With its buck regulator topology, it achieves high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Output Current: This device can deliver up to 3A of continuous output current, catering to the needs of high-power applications.
  • Wide Input Range: The input voltage range is broad, accommodating sources from 4.5V to 24V, making it versatile for various input conditions.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, thus ensuring the longevity and stability of both the regulator and the system it powers.
  • Adjustable Switching Frequency: The operating frequency is adjustable, allowing designers to optimize the regulator for size, efficiency, or output ripple.

Applications:

The MIC4574-3.3BN is well-suited for a range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Personal computers
  • Industrial systems
  • Consumer electronics

Easy Integration:

Its TO-220 package ensures ease of integration into various circuit designs. The MIC4574-3.3BN is not only reliable but also user-friendly, with minimal external components required for standard operation, reducing the complexity of the design and the overall bill of materials.

With the MIC4574-3.3BN, Microchip Technology continues to deliver on their promise of providing smart, connected, and secure power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess