EN
  • EN
  • DE

MIC49500-0.9WU

Part No MIC49500-0.9WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 5A Dual Supply, Low Voltage, High Bandwidth LDO | IC REG LINEAR 0.9V 5A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.9V
Maximum Dropout Voltage 0.5V at 5A
Output Current 5A
Current - Quiescent (Iq) 90mA
Maximum Supply Current 130mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package TO-263-7
Family Part Number MIC4950
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222618-MIC49500-0.9WU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC49500-0.9WU CAD Model

Description

Introducing the MIC49500-0.9WU LDO Regulator by Microchip Technology

The MIC49500-0.9WU from Microchip Technology is a high-performance low-dropout regulator (LDO) designed to deliver a continuous output current of up to 5 Amps with an input voltage range of 4.5V to 12V. This robust LDO is perfect for applications requiring high current, low voltage supply while maintaining a low dropout voltage and excellent line and load regulation.

The device features a fixed output voltage of 0.9V, which is ideal for powering the latest generation of microprocessors, FPGAs, and other digital ICs that require a low-voltage, high-current power supply. The MIC49500-0.9WU is housed in a TO-263 (D2PAK) package, offering a compact footprint for space-constrained applications.

One of the key attributes of the MIC49500-0.9WU is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and improving system efficiency. The device also includes a fast transient response, which is critical for maintaining stable voltage levels during sudden changes in load.

To ensure the safety and reliability of your designs, the MIC49500-0.9WU incorporates several protective features, including thermal shutdown, current limit, and overcurrent protection. These safeguards help to prevent damage to both the regulator and the powered device under abnormal conditions.

For design flexibility, the MIC49500-0.9WU offers an adjustable soft-start capability, allowing designers to control the inrush current during power-up. Additionally, the regulator is stable with ceramic output capacitors, which are preferred in modern electronics for their small size and reliability.

Whether you are designing enterprise servers, networking equipment, or industrial systems, the MIC49500-0.9WU from Microchip Technology is a reliable choice for your high-performance power regulation needs. Its combination of high current capability, low dropout voltage, and comprehensive protection features make it an essential component for powering sensitive digital hardware.

For more information, datasheets, and support, visit Microchip Technology's official website or contact your local Microchip Technology distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess