Introducing the TC2117-2.5VDB LDO Voltage Regulator from Microchip Technology
The TC2117-2.5VDB is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to maintain a stable 2.5V output voltage with an input range that makes it versatile for a wide array of applications.
With a maximum output current of 800mA, the TC2117-2.5VDB is an ideal choice for power-sensitive designs, offering a low dropout voltage that ensures efficient use of power and prolongs battery life in portable devices. This feature is particularly important for handheld electronics, where power conservation is paramount.
Key Features of the TC2117-2.5VDB
- Output Voltage: Fixed 2.5V, which is suitable for a variety of low-voltage electronics.
- High Output Current: Capable of delivering up to 800mA, providing ample current for most moderate-power needs.
- Low Dropout Voltage: Minimal voltage drop between the input and output, enhancing overall efficiency.
- Stable Operation: Does not require an external compensation circuit, thanks to its internal error correction.
- Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the connected components from potential damage.
- Power-Saving Shutdown Mode: An enable/shutdown input allows the regulator to be switched off, reducing power consumption when not in use.
- Small Footprint: Available in a compact SOT-223 package, making it suitable for space-constrained applications.
The TC2117-2.5VDB is not just a reliable power management solution; it is also designed with the future in mind. Microchip Technology's commitment to long-term availability makes this LDO voltage regulator a dependable choice for both new designs and legacy support. Whether you're developing consumer electronics, medical devices, or industrial equipment, the TC2117-2.5VDB offers a balance of performance, power efficiency, and durability.
Choose the TC2117-2.5VDB for your next project and experience the quality and reliability that Microchip Technology provides. With its robust feature set and proven performance, this LDO voltage regulator stands out as a superior choice for a wide range of electronic applications.