EN
  • EN
  • DE

MIC47050-1.2YML-TR

Part No MIC47050-1.2YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 6MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Voltage - Output (Min/Fixed) 1.2V
Maximum Dropout Voltage 0.12V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 15μA
PSRR 50dB ~ 37dB (10kHz ~ 100kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-VDFN Exposed Pad, 6-MLF
Supplier Device Package 6-MLF (2x2)
Part Number Series MIC47050
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812126-MIC47050-1.2YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC47050-1.2YML-TR CAD Model

Description

Product Overview: MIC47050-1.2YML-TR by Microchip Technology

The MIC47050-1.2YML-TR is a high-performance, low-dropout linear voltage regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO regulator provides a fixed output voltage of 1.2V, which is ideal for powering sensitive electronics that require a stable and clean power supply.

Key Features

  • High Output Accuracy: The MIC47050-1.2YML-TR offers an impressive output voltage accuracy, ensuring that your devices receive a consistent level of power without significant fluctuations.
  • Low Dropout Voltage: With its low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, making it highly efficient for applications with tight voltage requirements.
  • High Current Capability: This device is capable of delivering up to 1.5A of continuous current, providing ample power for a wide range of applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable performance and longevity.
  • Current Limit Protection: The LDO also includes current limit protection, safeguarding both the regulator and your application from excessive current draw and potential damage.

Applications

The MIC47050-1.2YML-TR is suitable for a variety of applications, including but not limited to:

  • High-performance computing and servers
  • Networking and telecommunication equipment
  • FPGAs, DSPs, and ASICs power supplies
  • Portable and battery-powered devices
  • Industrial and automation systems

Package and Availability

The MIC47050-1.2YML-TR comes in a compact 4.9mm x 6mm MLF® package, which is optimized for space-constrained applications. The "TR" suffix indicates that the product is offered in tape and reel packaging, facilitating automated assembly processes for high-volume production. This product is RoHS compliant and adheres to the highest standards of quality and reliability that Microchip Technology is known for.

Whether you're developing advanced electronics or simply in need of a reliable power management solution, the MIC47050-1.2YML-TR from Microchip Technology offers the performance and features necessary to meet the stringent demands of modern applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0642 $53.2100
115+ $0.8732 $100.4180
180+ $0.8459 $152.2620
245+ $0.8186 $200.5570
320+ $0.7913 $253.2160
425+ $0.7095 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess