EN
  • EN
  • DE

MIC5200-4.8BS

Part No MIC5200-4.8BS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 100mA Low-Dropout Voltage Regulator Preliminary Information | IC REG LINEAR 4.8V 100MA SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 4.8V
Maximum Dropout Voltage 0.35V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 350μA
Maximum Supply Current 1.5mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number MIC5200
Manufacturer Pack Quantity 78
MSL Level 3 (168 Hours)
Win Source Part Number 1222637-MIC5200-4.8BS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5200-4.8BS CAD Model

Description

Product Overview: MIC5200-4.8BS from Microchip Technology

The MIC5200-4.8BS is a robust linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 4.8 volts. This component is part of Microchip's extensive line of power management solutions that cater to a wide range of electronic applications, ensuring reliability and efficiency.

Key Features

  • Fixed Output Voltage: The device provides a stable 4.8V output, which is ideal for powering sensitive electronics that require a precise voltage level.
  • High Current Capability: With the ability to deliver up to 150mA of output current, the MIC5200-4.8BS can support a variety of loads, making it versatile for different uses.
  • Low Dropout Voltage: The low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The MIC5200-4.8BS is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5200-4.8BS is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of modern electronic devices. With its robust design and reliable performance, the MIC5200-4.8BS is an excellent choice for designers looking for a dependable voltage regulation solution.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess