EN
  • EN
  • DE

MIC5253-2.8YC5

Part No MIC5253-2.8YC5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 100mA Low Noise μCap Teeny™ LDO | IC REG LINEAR 2.8V 100MA SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 150μA
PSRR 70dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number MIC5253
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222844-MIC5253-2.8YC5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5253-2.8YC5 CAD Model

Description

Microchip Technology's MIC5253-2.8YC5: High-Performance Low-Dropout Regulator

The MIC5253-2.8YC5 is a sophisticated low-dropout (LDO) voltage regulator designed by Microchip Technology to deliver a stable and precise 2.8V output voltage. This compact and efficient component is an ideal power management solution for a wide array of electronic applications, ranging from battery-powered devices to sensitive communication equipment.

Key Features

  • Stable Output: Provides a fixed output voltage of 2.8V, ensuring a reliable power supply for critical applications.
  • Low-Dropout: Its low-dropout performance enables efficient operation even with minimal difference between the input and output voltages, reducing power loss and improving battery life.
  • High Output Accuracy: The regulator maintains high accuracy, with only ±2% deviation, ensuring consistent performance.
  • Current Capacity: Capable of delivering up to 150mA of output current, suitable for powering a range of low-power devices.
  • Thermal Protection: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: The inclusion of short-circuit protection enhances the safety and longevity of the device by preventing current overloads.

Applications

  • Portable electronics such as smartphones, tablets, and GPS devices
  • Wireless communication systems including Bluetooth headsets and RF modules
  • Medical devices that require precise and stable voltage supplies
  • Industrial instrumentation and automation systems

The MIC5253-2.8YC5 is presented in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its low quiescent current contributes to its efficacy in battery-powered devices, where power conservation is paramount. With its robust design and comprehensive protection features, the MIC5253-2.8YC5 from Microchip Technology stands out as a reliable and high-performance LDO regulator that can meet the stringent requirements of modern electronic devices.

For designers and engineers looking for an LDO that combines precision, efficiency, and reliability, the MIC5253-2.8YC5 is a compelling option that promises to deliver optimal performance in a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8082 $60.6150
175+ $0.6632 $116.0600
270+ $0.6424 $173.4480
375+ $0.6218 $233.1750
485+ $0.6010 $291.4850
645+ $0.5388 $347.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess