EN
  • EN
  • DE

MIC5249-3.0BMM

Part No MIC5249-3.0BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 300MA UCAP LDO WITH PROGRAMMABLE POWER ON RESET DELAY | IC REG LINEAR 3V 300MA 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.6V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 200μA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC5249
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222829-MIC5249-3.0BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5249-3.0BMM CAD Model

Description

MIC5249-3.0BMM - Microchip Technology

The MIC5249-3.0BMM is a highly reliable, high-performance low dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output of 3.0 volts. This regulator is capable of sourcing up to 500mA of output current, making it well-suited for a variety of applications, including battery-powered devices, portable electronics, and microprocessor/microcontroller power supplies.

With its low dropout voltage and low ground current, the MIC5249-3.0BMM provides efficient use of power, which is essential for extending battery life in portable applications. This LDO features a typical dropout voltage of just 165mV at full load, ensuring that devices remain operational even when the input supply voltage is very close to the output voltage.

The MIC5249-3.0BMM also boasts excellent load and line regulation, maintaining a stable output voltage despite variations in input voltage or load current. Its high accuracy output voltage tolerance is another key characteristic, providing precise voltage delivery and enhancing the reliability of the entire power management system.

Safety and protection are paramount in power management solutions, and the MIC5249-3.0BMM incorporates several protective features. It has built-in current limiting to prevent damage from overcurrent conditions, as well as thermal shutdown to protect the device from excessive heat. Additionally, the LDO offers a fast transient response, which is vital for applications that experience rapid changes in load.

This voltage regulator comes in a compact MSOP-8 package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance or reliability. The MIC5249-3.0BMM is also characterized by its low noise operation, which is critical for sensitive RF and analog circuits that demand a clean power supply.

In summary, the MIC5249-3.0BMM from Microchip Technology is an efficient, precise, and robust power management solution that meets the needs of a wide range of applications where stable and reliable voltage regulation is required.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess