EN
  • EN
  • DE

MIC5323-1.8YMT-TR

Part No MIC5323-1.8YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 6TMLF / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.22V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 150 µA
PSRR 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad, 6-TMLF®
Supplier Device Package 6-TMLF® (2x2)
Base Product Number MIC5323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353512-MIC5323-1.8YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5323-1.8YMT-TR CAD Model

Description

Product Overview: MIC5323-1.8YMT-TR by Microchip Technology

The MIC5323-1.8YMT-TR, manufactured by Microchip Technology, is a high-performance, ultra-low dropout linear voltage regulator designed for space-constrained applications. This regulator is capable of delivering a continuous output current of up to 150mA with a low dropout voltage, making it an excellent choice for portable electronics, battery-operated devices, and other applications where power efficiency is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: The MIC5323-1.8YMT-TR boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thereby enhancing system reliability.
  • Current Limiting: Built-in current limiting prevents damage to the regulator during fault conditions such as output short circuits.
  • Fast Transient Response: The regulator is designed to maintain stable output voltage despite rapid changes in load, which is critical for high-performance digital circuits.
  • Package: It comes in a small, leadless 4-Pin Thin MLF® package, with a "TR" suffix indicating tape and reel packaging for automated assembly processes.

Applications

The MIC5323-1.8YMT-TR is ideal for a wide range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Bluetooth® Headsets
  • GPS Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5323-1.8YMT-TR is built to meet high standards of performance and reliability. The device is RoHS compliant and is designed to meet the rigorous demands of the modern electronic industry, ensuring a dependable solution for power regulation needs.

Overall, the MIC5323-1.8YMT-TR is a versatile and reliable component that offers precision, efficiency, and durability for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess